Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590J

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:145mm; External Width - Metric:95mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:145mm; External Width - Metric:95mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 93B3472 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
93B3472
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 93B3472
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:145mm; External Width - Metric:95mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:145mm; External Width - Metric:95mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, 145X95X49Mm; Enclosure Type Hammond - 51AC9834 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, 145X95X49Mm; Enclosure Type Hammond
51AC9834
Enclosure, Diecast, 145X95X49Mm; Enclosure Type Hammond 51AC9834
ENCLOSURE, DIECAST, 145X95X49MM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.1mm; External Width - Metric:95mm; External Depth - Metric:145mm; IP Rating:IP54; Body Colour:Natural; NEMA RoHS Compliant: Yes

ENCLOSURE, DIECAST, 145X95X49MM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.1mm; External Width - Metric:95mm; External Depth - Metric:145mm; IP Rating:IP54; Body Colour:Natural; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 93B3472 51AC9834
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Diecast, 145X95X49Mm; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 5.71 inch (145 mm) 1.93 inch (49.1 mm)
Width 3.74 inch (95 mm) 3.74 inch (95 mm)
Depth 1.93 inch (49 mm) 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 14 inch (356 mm)
View Details
5 suppliers