Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond 1590FF

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond - 91F2991 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond
91F2991
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond 91F2991
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F2991
Product Name Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.64 inch (67 mm)
Width 7.4 inch (188 mm)
Depth 7.4 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers