Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 188 Mm, 188 Mm, 67 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590F

Description
Enclosure, Diecast, IP54, Instrument, 188 mm, 188 mm, 67 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 188 mm, 188 mm, 67 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 188 Mm, 188 Mm, 67 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 15J3568 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 188 Mm, 188 Mm, 67 Mm, Aluminium, Unfinished Rohs Compliant Hammond
15J3568
Enclosure, Diecast, Ip54, Instrument, 188 Mm, 188 Mm, 67 Mm, Aluminium, Unfinished Rohs Compliant Hammond 15J3568
Enclosure, Diecast, IP54, Instrument, 188 mm, 188 mm, 67 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 188 mm, 188 mm, 67 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 81F3796 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
81F3796
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 81F3796
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3568 81F3796
Product Name Enclosure, Diecast, Ip54, Instrument, 188 Mm, 188 Mm, 67 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.64 inch (67 mm)
Width 7.4 inch (188 mm)
Depth 7.4 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276411 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers