Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy, Unfinished; Enclosure Type Hammond 1590EF

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:78mm; IP Rating:IP54 RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:78mm; IP Rating:IP54 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy, Unfinished; Enclosure Type Hammond - 91F2990 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Unfinished; Enclosure Type Hammond
91F2990
Enclosure, Instrument, Aluminium Alloy, Unfinished; Enclosure Type Hammond 91F2990
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:78mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:78mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 188 Mm, 120 Mm, 78 Mm, Aluminium Alloy Rohs Compliant Hammond - 41T1311 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 188 Mm, 120 Mm, 78 Mm, Aluminium Alloy Rohs Compliant Hammond
41T1311
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 188 Mm, 120 Mm, 78 Mm, Aluminium Alloy Rohs Compliant Hammond 41T1311
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 188 mm, 120 mm, 78 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Bottom Flange, IP54, Instrument, 188 mm, 120 mm, 78 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 91F2990 41T1311
Product Name Enclosure, Instrument, Aluminium Alloy, Unfinished; Enclosure Type Hammond Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 188 Mm, 120 Mm, 78 Mm, Aluminium Alloy Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.4 inch (188 mm)
Width 4.72 inch (120 mm)
Depth 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers