Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 200 Mm, 120 Mm, 84 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 1590EE

Description
Enclosure, Diecast, IP54, Instrument, 200 mm, 120 mm, 84 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 200 mm, 120 mm, 84 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 200 Mm, 120 Mm, 84 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond - 41T1309 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 200 Mm, 120 Mm, 84 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
41T1309
Enclosure, Diecast, Ip54, Instrument, 200 Mm, 120 Mm, 84 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 41T1309
Enclosure, Diecast, IP54, Instrument, 200 mm, 120 mm, 84 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 200 mm, 120 mm, 84 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Supplier's Site
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 45T1532 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
45T1532
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 45T1532
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:200.2mm; External Width - Metric:120mm; External Depth - Metric:84mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:200.2mm; External Width - Metric:120mm; External Depth - Metric:84mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1309 45T1532
Product Name Enclosure, Diecast, Ip54, Instrument, 200 Mm, 120 Mm, 84 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.88 inch (200 mm)
Width 4.72 inch (120 mm)
Depth 3.31 inch (84 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details