Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 188 Mm, 120 Mm, 82 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 1590EBK

Description
Enclosure, Diecast, IP54, Instrument, 188 mm, 120 mm, 82 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 188 mm, 120 mm, 82 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 188 Mm, 120 Mm, 82 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 15J3566 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 188 Mm, 120 Mm, 82 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
15J3566
Enclosure, Diecast, Ip54, Instrument, 188 Mm, 120 Mm, 82 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 15J3566
Enclosure, Diecast, IP54, Instrument, 188 mm, 120 mm, 82 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 188 mm, 120 mm, 82 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 95F2665 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
95F2665
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 95F2665
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:187.5mm; External Width - Metric:120mm; External Depth - Metric:82mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:187.5mm; External Width - Metric:120mm; External Depth - Metric:82mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3566 95F2665
Product Name Enclosure, Diecast, Ip54, Instrument, 188 Mm, 120 Mm, 82 Mm, Aluminium Alloy, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.38 inch (188 mm)
Width 4.72 inch (120 mm)
Depth 3.23 inch (82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details