Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 1590DFBK

Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.5mm; External Width - Metric:119.5mm; External Depth - Metric:187.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.5mm; External Width - Metric:119.5mm; External Depth - Metric:187.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond - 24B7636 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
24B7636
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 24B7636
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.5mm; External Width - Metric:119.5mm; External Depth - Metric:187.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.5mm; External Width - Metric:119.5mm; External Depth - Metric:187.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7636
Product Name Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
Length 2.26 inch (57.5 mm)
Width 4.7 inch (120 mm)
Depth 7.39 inch (188 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details