Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 64 Mm, 120 Mm, 200 Mm, Aluminium, Black Rohs Compliant Hammond 1590DEBK

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 64 mm, 120 mm, 200 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 64 mm, 120 mm, 200 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 64 Mm, 120 Mm, 200 Mm, Aluminium, Black Rohs Compliant Hammond - 41T1305 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 64 Mm, 120 Mm, 200 Mm, Aluminium, Black Rohs Compliant Hammond
41T1305
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 64 Mm, 120 Mm, 200 Mm, Aluminium, Black Rohs Compliant Hammond 41T1305
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 64 mm, 120 mm, 200 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 64 mm, 120 mm, 200 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 14T1441 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
14T1441
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 14T1441
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:63.5mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:63.5mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1305 14T1441
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 64 Mm, 120 Mm, 200 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.5 inch (63.5 mm)
Width 4.72 inch (120 mm)
Depth 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276304 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details