Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 200 Mm, 120 Mm, 64 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 1590DE

Description
Enclosure, Diecast, IP54, Instrument, 200 mm, 120 mm, 64 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 200 mm, 120 mm, 64 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 200 Mm, 120 Mm, 64 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond - 41T1304 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 200 Mm, 120 Mm, 64 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
41T1304
Enclosure, Diecast, Ip54, Instrument, 200 Mm, 120 Mm, 64 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 41T1304
Enclosure, Diecast, IP54, Instrument, 200 mm, 120 mm, 64 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 200 mm, 120 mm, 64 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 45T1531 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
45T1531
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 45T1531
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:200.2mm; External Width - Metric:120mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:200.2mm; External Width - Metric:120mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1304 45T1531
Product Name Enclosure, Diecast, Ip54, Instrument, 200 Mm, 120 Mm, 64 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.88 inch (200 mm)
Width 4.72 inch (120 mm)
Depth 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213549 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers