Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 1590CFL

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.9mm; External Width - Metric:94mm; External Depth - Metric:57mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.9mm; External Width - Metric:94mm; External Depth - Metric:57mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 83F8747 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
83F8747
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 83F8747
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.9mm; External Width - Metric:94mm; External Depth - Metric:57mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.9mm; External Width - Metric:94mm; External Depth - Metric:57mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 94 Mm, 57 Mm, Aluminium Alloy Rohs Compliant Hammond - 19J3299 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 94 Mm, 57 Mm, Aluminium Alloy Rohs Compliant Hammond
19J3299
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 94 Mm, 57 Mm, Aluminium Alloy Rohs Compliant Hammond 19J3299
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 120 mm, 94 mm, 57 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 120 mm, 94 mm, 57 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8747 19J3299
Product Name Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 94 Mm, 57 Mm, Aluminium Alloy Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.7 inch (94 mm)
Depth 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213549 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers