Hammond Electronics, Inc. 1590 Series Bottom Flange Enclosure; Enclosure Type Hammond 1590CF

Description
1590 Series Bottom Flange Enclosure; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Description
1590 Series Bottom Flange Enclosure; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1590 Series Bottom Flange Enclosure; Enclosure Type Hammond - 91F2988 - Newark, An Avnet Company
Chicago, IL, United States
1590 Series Bottom Flange Enclosure; Enclosure Type Hammond
91F2988
1590 Series Bottom Flange Enclosure; Enclosure Type Hammond 91F2988
1590 Series Bottom Flange Enclosure; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

1590 Series Bottom Flange Enclosure; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F2988
Product Name 1590 Series Bottom Flange Enclosure; Enclosure Type Hammond
Length 2.22 inch (56.4 mm)
Width 3.7 inch (94 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHH4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers