Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 64 Mm, 100 Mm, 120 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590CE

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 64 mm, 100 mm, 120 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 64 mm, 100 mm, 120 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 64 Mm, 100 Mm, 120 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 41T1300 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 64 Mm, 100 Mm, 120 Mm, Aluminium, Unfinished Rohs Compliant Hammond
41T1300
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 64 Mm, 100 Mm, 120 Mm, Aluminium, Unfinished Rohs Compliant Hammond 41T1300
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 64 mm, 100 mm, 120 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 64 mm, 100 mm, 120 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 45T1529 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
45T1529
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 45T1529
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:63.5mm; External Width - Metric:100mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:63.5mm; External Width - Metric:100mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1300 45T1529
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 64 Mm, 100 Mm, 120 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.5 inch (63.5 mm)
Width 3.94 inch (100 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers