Hammond Electronics, Inc. Rectangular Enclosures; Enclosure Type Hammond 1590BYL

Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes
Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Enclosures; Enclosure Type Hammond - 67T0519 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Enclosures; Enclosure Type Hammond
67T0519
Rectangular Enclosures; Enclosure Type Hammond 67T0519
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes

RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Yellow Rohs Compliant Hammond - 05W6020 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Yellow Rohs Compliant Hammond
05W6020
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Yellow Rohs Compliant Hammond 05W6020
Enclosure, Diecast, Stomp Box, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Yellow RoHS Compliant: Yes

Enclosure, Diecast, Stomp Box, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 67T0519 05W6020
Product Name Rectangular Enclosures; Enclosure Type Hammond Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Yellow Rohs Compliant Hammond
Length 1.22 inch (30.99 mm)
Width 2.36 inch (60 mm)
Depth 4.41 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details