Hammond Electronics, Inc. Enclosure Type Hammond 1590BXFBK

Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; External Depth - Imperial:10" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; External Depth - Imperial:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Hammond - 99Y0465 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Hammond
99Y0465
Enclosure Type Hammond 99Y0465
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; External Depth - Imperial:10" RoHS Compliant: Yes

Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; External Depth - Imperial:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0465
Product Name Enclosure Type Hammond
Length 2.01 inch (51 mm)
Width 2.76 inch (70 mm)
Depth 10 inch (254 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418J8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details