Hammond Electronics, Inc. Enclosure Type Hammond 1590BX2FLBK

Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.49mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.49mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Hammond - 99Y0473 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Hammond
99Y0473
Enclosure Type Hammond 99Y0473
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.49mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes

Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.49mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0473
Product Name Enclosure Type Hammond
Length 1.36 inch (34.49 mm)
Width 2.76 inch (70 mm)
Depth 10 inch (254 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Sink Aluminum Enclosure - AWA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 2.09 to 11.57 inch (53.2 to 294 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details