Hammond Electronics, Inc. Enclosure Type Hammond 1590BX2FBK

Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.99mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes
Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.99mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond enclosure, part number 99Y0471, is constructed from diecast aluminum alloy and features a liquid-resistant design with a silicone gasket. It has external dimensions of 253.9 mm in length, 70 mm in width, and 35.99 mm in height, providing a compact solution for housing electronic components. The enclosure is rated IP54, indicating protection against dust and water splashes. It includes a box, lid, and six cover screws, with recommended torque specifications for secure assembly. Solid models of the enclosure are available in STEP or IGES formats for design integration. This enclosure is suitable for applications requiring durability and environmental protection.

Datasheet Summary
Powered by GS/AI

The Hammond enclosure, part number 99Y0471, is constructed from diecast aluminum alloy and features a liquid-resistant design with a silicone gasket. It has external dimensions of 253.9 mm in length, 70 mm in width, and 35.99 mm in height, providing a compact solution for housing electronic components. The enclosure is rated IP54, indicating protection against dust and water splashes. It includes a box, lid, and six cover screws, with recommended torque specifications for secure assembly. Solid models of the enclosure are available in STEP or IGES formats for design integration. This enclosure is suitable for applications requiring durability and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Hammond - 99Y0471 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Hammond
99Y0471
Enclosure Type Hammond 99Y0471
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.99mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes

Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.99mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0471
Product Name Enclosure Type Hammond
Length 1.42 inch (35.99 mm)
Width 2.76 inch (70 mm)
Depth 10 inch (254 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 8 inch (203 mm)
Width 3.3 inch (83.82 mm)
View Details
4 suppliers