Hammond Electronics, Inc. Enclosure Type Hammond 1590BX2F

Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.99mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 SeriesRoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.99mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Hammond - 99Y0470 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Hammond
99Y0470
Enclosure Type Hammond 99Y0470
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.99mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 SeriesRoHS Compliant: Yes

Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.99mm; External Width - Metric:70mm; External Depth - Metric:253.9mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0470
Product Name Enclosure Type Hammond
Length 1.42 inch (35.99 mm)
Width 2.76 inch (70 mm)
Depth 10 inch (254 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details