Hammond Electronics, Inc. Enclosure Type Hammond 1590BX2

Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.49mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.49mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Hammond - 99Y0468 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Hammond
99Y0468
Enclosure Type Hammond 99Y0468
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.49mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes

Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34.49mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0468
Product Name Enclosure Type Hammond
Length 1.36 inch (34.49 mm)
Width 2.76 inch (70 mm)
Depth 10 inch (254 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers