Hammond Electronics, Inc. Enclosure Type Hammond 1590BX

Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Hammond - 99Y0462 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Hammond
99Y0462
Enclosure Type Hammond 99Y0462
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes

Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Color:Natural; NEMA Rating:-; Product Range:1590 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Aluminium, Ip54, Natural; Enclosure Type Hammond - 99Y3367 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium, Ip54, Natural; Enclosure Type Hammond
99Y3367
Enclosure, Aluminium, Ip54, Natural; Enclosure Type Hammond 99Y3367
ENCLOSURE, ALUMINIUM, IP54, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Colour:Natural; NEMA RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM, IP54, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.5mm; External Width - Metric:70mm; External Depth - Metric:254mm; IP Rating:IP54; Body Colour:Natural; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0462
Product Name Enclosure Type Hammond
Length 1.95 inch (49.5 mm)
Width 2.76 inch (70 mm)
Depth 10 inch (254 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers