Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond 1590BSF

Description
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:43.51mm; External Width - Metric:50.5mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:43.51mm; External Width - Metric:50.5mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond - 68W9968 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond
68W9968
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond 68W9968
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:43.51mm; External Width - Metric:50.5mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:43.51mm; External Width - Metric:50.5mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68W9968
Product Name Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond
Length 1.71 inch (43.51 mm)
Width 1.99 inch (50.5 mm)
Depth 4.41 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details