Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42 Mm, 60.5 Mm, 112 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 1590BSBK

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42 mm, 60.5 mm, 112 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42 mm, 60.5 mm, 112 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42 Mm, 60.5 Mm, 112 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 68Y6557 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42 Mm, 60.5 Mm, 112 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
68Y6557
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42 Mm, 60.5 Mm, 112 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 68Y6557
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42 mm, 60.5 mm, 112 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42 mm, 60.5 mm, 112 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminum Black, Ip54; Enclosure Type Hammond - 43W5137 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Black, Ip54; Enclosure Type Hammond
43W5137
Enclosure, Instrument, Aluminum Black, Ip54; Enclosure Type Hammond 43W5137
ENCLOSURE, INSTRUMENT, ALUMINUM BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.01mm; External Width - Metric:60.5mm; External Depth - Metric:112mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.01mm; External Width - Metric:60.5mm; External Depth - Metric:112mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y6557 43W5137
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42 Mm, 60.5 Mm, 112 Mm, Aluminium Alloy, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminum Black, Ip54; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.65 inch (42.01 mm)
Width 2.38 inch (60.5 mm)
Depth 4.41 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213555 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers