Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Ip54; Enclosure Type Hammond 1590BS

Description
ENCLOSURE, INSTRUMENT, ALUMINUM IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.01mm; External Width - Metric:60.5mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINUM IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.01mm; External Width - Metric:60.5mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Ip54; Enclosure Type Hammond - 72W2814 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Ip54; Enclosure Type Hammond
72W2814
Enclosure, Instrument, Aluminum Ip54; Enclosure Type Hammond 72W2814
ENCLOSURE, INSTRUMENT, ALUMINUM IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.01mm; External Width - Metric:60.5mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.01mm; External Width - Metric:60.5mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42 Mm, 60.5 Mm, 112 Mm, Aluminium Alloy Rohs Compliant Hammond - 68Y6556 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42 Mm, 60.5 Mm, 112 Mm, Aluminium Alloy Rohs Compliant Hammond
68Y6556
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42 Mm, 60.5 Mm, 112 Mm, Aluminium Alloy Rohs Compliant Hammond 68Y6556
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42 mm, 60.5 mm, 112 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42 mm, 60.5 mm, 112 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 72W2814 68Y6556
Product Name Enclosure, Instrument, Aluminum Ip54; Enclosure Type Hammond Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42 Mm, 60.5 Mm, 112 Mm, Aluminium Alloy Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.65 inch (42.01 mm)
Width 2.38 inch (60.5 mm)
Depth 4.41 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213558 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details