Hammond Electronics, Inc. Rectangular Enclosures; Enclosure Type Hammond 1590BOR

Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Orange RoHS Compliant: Yes
Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Orange RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Enclosures; Enclosure Type Hammond - 05T6405 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Enclosures; Enclosure Type Hammond
05T6405
Rectangular Enclosures; Enclosure Type Hammond 05T6405
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Orange RoHS Compliant: Yes

RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Orange RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05T6405
Product Name Rectangular Enclosures; Enclosure Type Hammond
Length 1.22 inch (30.99 mm)
Width 2.36 inch (60 mm)
Depth 4.41 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16E - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers