Hammond Electronics, Inc. Rectangular Enclosures; Enclosure Type Hammond 1590BLG

Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:NEMA 12K RoHS Compliant: Yes
Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:NEMA 12K RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Enclosures; Enclosure Type Hammond - 05T6404 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Enclosures; Enclosure Type Hammond
05T6404
Rectangular Enclosures; Enclosure Type Hammond 05T6404
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:NEMA 12K RoHS Compliant: Yes

RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:NEMA 12K RoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Grey Rohs Compliant Hammond - 12T2322 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Grey Rohs Compliant Hammond
12T2322
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Grey Rohs Compliant Hammond 12T2322
Enclosure, Diecast, Stomp Box, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Grey RoHS Compliant: Yes

Enclosure, Diecast, Stomp Box, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05T6404 12T2322
Product Name Rectangular Enclosures; Enclosure Type Hammond Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Grey Rohs Compliant Hammond
Length 1.22 inch (30.99 mm)
Width 2.36 inch (60 mm)
Depth 4.41 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers