Hammond Electronics, Inc. Metal Enclosure; Enclosure Type Hammond 1590BGY

Description
METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.92mm; External Width - Metric:59.5mm; External Depth - Metric:111.5mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.92mm; External Width - Metric:59.5mm; External Depth - Metric:111.5mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Enclosure; Enclosure Type Hammond - 98F6123 - Newark, An Avnet Company
Chicago, IL, United States
Metal Enclosure; Enclosure Type Hammond
98F6123
Metal Enclosure; Enclosure Type Hammond 98F6123
METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.92mm; External Width - Metric:59.5mm; External Depth - Metric:111.5mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

METAL ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:26.92mm; External Width - Metric:59.5mm; External Depth - Metric:111.5mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98F6123
Product Name Metal Enclosure; Enclosure Type Hammond
Length 1.06 inch (26.92 mm)
Width 2.34 inch (59.5 mm)
Depth 4.39 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHKC4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers