Hammond Electronics, Inc. Rectangular Enclosures; Enclosure Type Hammond 1590BGR

Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Green; NEMA Rating:NEMA 12KRoHS Compliant: Yes
Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Green; NEMA Rating:NEMA 12KRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Enclosures; Enclosure Type Hammond - 05T6403 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Enclosures; Enclosure Type Hammond
05T6403
Rectangular Enclosures; Enclosure Type Hammond 05T6403
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Green; NEMA Rating:NEMA 12KRoHS Compliant: Yes

RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Green; NEMA Rating:NEMA 12KRoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Green Rohs Compliant Hammond - 12T2321 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Green Rohs Compliant Hammond
12T2321
Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Green Rohs Compliant Hammond 12T2321
Enclosure, Diecast, Stomp Box, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Green RoHS Compliant: Yes

Enclosure, Diecast, Stomp Box, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05T6403 12T2321
Product Name Rectangular Enclosures; Enclosure Type Hammond Enclosure, Diecast, Stomp Box, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Green Rohs Compliant Hammond
Length 1.22 inch (30.99 mm)
Width 2.36 inch (60 mm)
Depth 4.41 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers