Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy, Natural; Enclosure Type Hammond 1590BF

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.5mm; External Width - Metric:59.5mm; External Depth - Metric:31mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.5mm; External Width - Metric:59.5mm; External Depth - Metric:31mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy, Natural; Enclosure Type Hammond - 91F2986 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Natural; Enclosure Type Hammond
91F2986
Enclosure, Instrument, Aluminium Alloy, Natural; Enclosure Type Hammond 91F2986
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.5mm; External Width - Metric:59.5mm; External Depth - Metric:31mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.5mm; External Width - Metric:59.5mm; External Depth - Metric:31mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 31 Mm, 59.5 Mm, 111.5 Mm, Aluminium Alloy Rohs Compliant Hammond - 41T1298 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 31 Mm, 59.5 Mm, 111.5 Mm, Aluminium Alloy Rohs Compliant Hammond
41T1298
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 31 Mm, 59.5 Mm, 111.5 Mm, Aluminium Alloy Rohs Compliant Hammond 41T1298
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 31 mm, 59.5 mm, 111.5 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Bottom Flange, IP54, Instrument, 31 mm, 59.5 mm, 111.5 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 91F2986 41T1298
Product Name Enclosure, Instrument, Aluminium Alloy, Natural; Enclosure Type Hammond Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 31 Mm, 59.5 Mm, 111.5 Mm, Aluminium Alloy Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.39 inch (112 mm)
Width 2.34 inch (59.5 mm)
Depth 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details