Hammond Electronics, Inc. Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 42.1 Mm, 94 Mm, 148 Mm, Aluminium Alloy Rohs Compliant Hammond 1590BBSFL

Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 42.1 mm, 94 mm, 148 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 42.1 mm, 94 mm, 148 mm, Aluminium Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 42.1 Mm, 94 Mm, 148 Mm, Aluminium Alloy Rohs Compliant Hammond - 68Y6555 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 42.1 Mm, 94 Mm, 148 Mm, Aluminium Alloy Rohs Compliant Hammond
68Y6555
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 42.1 Mm, 94 Mm, 148 Mm, Aluminium Alloy Rohs Compliant Hammond 68Y6555
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 42.1 mm, 94 mm, 148 mm, Aluminium Alloy RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 42.1 mm, 94 mm, 148 mm, Aluminium Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Unfinished; Enclosure Type Hammond - 86W0159 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Unfinished; Enclosure Type Hammond
86W0159
Enclosure, Instrument, Aluminium, Unfinished; Enclosure Type Hammond 86W0159
ENCLOSURE, INSTRUMENT, ALUMINIUM, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.09mm; External Width - Metric:94mm; External Depth - Metric:148mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.09mm; External Width - Metric:94mm; External Depth - Metric:148mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y6555 86W0159
Product Name Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 42.1 Mm, 94 Mm, 148 Mm, Aluminium Alloy Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Unfinished; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.66 inch (42.09 mm)
Width 3.7 inch (94 mm)
Depth 5.83 inch (148 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213550 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers