Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42.1 Mm, 94 Mm, 119.5 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 1590BBSBK

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42.1 mm, 94 mm, 119.5 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42.1 mm, 94 mm, 119.5 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42.1 Mm, 94 Mm, 119.5 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 68Y6552 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42.1 Mm, 94 Mm, 119.5 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
68Y6552
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42.1 Mm, 94 Mm, 119.5 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 68Y6552
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42.1 mm, 94 mm, 119.5 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 42.1 mm, 94 mm, 119.5 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Instrument, Aluminum Black, Ip54; Enclosure Type Hammond - 72W2813 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Black, Ip54; Enclosure Type Hammond
72W2813
Enclosure, Instrument, Aluminum Black, Ip54; Enclosure Type Hammond 72W2813
ENCLOSURE, INSTRUMENT, ALUMINUM BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.09mm; External Width - Metric:94mm; External Depth - Metric:119.5mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42.09mm; External Width - Metric:94mm; External Depth - Metric:119.5mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y6552 72W2813
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 42.1 Mm, 94 Mm, 119.5 Mm, Aluminium Alloy, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminum Black, Ip54; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.66 inch (42.09 mm)
Width 3.7 inch (94 mm)
Depth 4.7 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers