Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 1590BBK

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 15J3558 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
15J3558
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 15J3558
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 112 mm, 60 mm, 31 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 95F2662 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
95F2662
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 95F2662
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.5mm; External Width - Metric:60mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.5mm; External Width - Metric:60mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3558 95F2662
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium Alloy, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.39 inch (112 mm)
Width 2.36 inch (60 mm)
Depth 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details