Hammond Electronics, Inc. Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 34 Mm, 93.5 Mm, 118.5 Mm, Aluminium Rohs Compliant Hammond 1590BBF

Description
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 34 mm, 93.5 mm, 118.5 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 34 mm, 93.5 mm, 118.5 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 34 Mm, 93.5 Mm, 118.5 Mm, Aluminium Rohs Compliant Hammond - 41T1296 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 34 Mm, 93.5 Mm, 118.5 Mm, Aluminium Rohs Compliant Hammond
41T1296
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 34 Mm, 93.5 Mm, 118.5 Mm, Aluminium Rohs Compliant Hammond 41T1296
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 34 mm, 93.5 mm, 118.5 mm, Aluminium RoHS Compliant: Yes

Enclosure, Diecast, Bottom Flange, IP54, Instrument, 34 mm, 93.5 mm, 118.5 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond - 91F2987 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond
91F2987
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond 91F2987
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:118.6mm; External Width - Metric:93.5mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:NaturalRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:118.6mm; External Width - Metric:93.5mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1296 91F2987
Product Name Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 34 Mm, 93.5 Mm, 118.5 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.67 inch (119 mm)
Width 3.68 inch (93.5 mm)
Depth 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D802 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 1.77 inch (44.96 mm)
View Details
4 suppliers