Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 94 Mm, 34 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 1590BBBK

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 94 mm, 34 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 94 mm, 34 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 94 Mm, 34 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 15J3556 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 94 Mm, 34 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
15J3556
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 94 Mm, 34 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 15J3556
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 94 mm, 34 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 94 mm, 34 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 95F2663 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
95F2663
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 95F2663
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3556 95F2663
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 94 Mm, 34 Mm, Aluminium Alloy, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 3.7 inch (94 mm)
Depth 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413LGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details