Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590BB

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 119 mm, 94 mm, 34 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 119 mm, 94 mm, 34 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 61H3307 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Unfinished Rohs Compliant Hammond
61H3307
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Unfinished Rohs Compliant Hammond 61H3307
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 119 mm, 94 mm, 34 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 119 mm, 94 mm, 34 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 81F3792 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
81F3792
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 81F3792
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 61H3307 81F3792
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 3.7 inch (94 mm)
Depth 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers