Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590A

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:92.5mm; External Width - Metric:38.5mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:92.5mm; External Width - Metric:38.5mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 81F3790 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
81F3790
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 81F3790
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:92.5mm; External Width - Metric:38.5mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:92.5mm; External Width - Metric:38.5mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Box, Diecast, 92.5X38.5X31Mm; Enclosure Type Hammond - 51AC9833 - Newark, An Avnet Company
Chicago, IL, United States
Box, Diecast, 92.5X38.5X31Mm; Enclosure Type Hammond
51AC9833
Box, Diecast, 92.5X38.5X31Mm; Enclosure Type Hammond 51AC9833
BOX, DIECAST, 92.5X38.5X31MM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:93mm; External Width - Metric:39mm; External Depth - Metric:27mm; IP Rating:IP54; Body Colour:Natural; NEMA RoHS Compliant: Yes

BOX, DIECAST, 92.5X38.5X31MM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:93mm; External Width - Metric:39mm; External Depth - Metric:27mm; IP Rating:IP54; Body Colour:Natural; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 81F3790 51AC9833
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Box, Diecast, 92.5X38.5X31Mm; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.64 inch (92.5 mm) 3.66 inch (93 mm)
Width 1.52 inch (38.5 mm) 1.54 inch (39 mm)
Depth 1.22 inch (31 mm) 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details