Hammond Electronics, Inc. Filter Choke, 1H, 300Ma, 15%; Product Range Hammond 158T

Description
FILTER CHOKE, 1H, 300MA, 15%; Product Range:-; Inductance:1H; DC Current Rating:300mA; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Description
FILTER CHOKE, 1H, 300MA, 15%; Product Range:-; Inductance:1H; DC Current Rating:300mA; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter Choke, 1H, 300Ma, 15%; Product Range Hammond - 66F7272 - Newark, An Avnet Company
Chicago, IL, United States
Filter Choke, 1H, 300Ma, 15%; Product Range Hammond
66F7272
Filter Choke, 1H, 300Ma, 15%; Product Range Hammond 66F7272
FILTER CHOKE, 1H, 300MA, 15%; Product Range:-; Inductance:1H; DC Current Rating:300mA; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

FILTER CHOKE, 1H, 300MA, 15%; Product Range:-; Inductance:1H; DC Current Rating:300mA; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7272
Product Name Filter Choke, 1H, 300Ma, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-68N 0402DC-68NXJRW , 0402DC-68NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0680 microH
View Details
High Frequency & RF Inductors - 2176086-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details