Hammond Electronics, Inc. Choke, 5H, 15%, 400V; Product Range Hammond 158Q

Description
CHOKE, 5H, 15%, 400V; Product Range:158Q Series; Inductance:5H; DC Current Rating:150mA; DC Resistance Max:105ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 5H, 15%, 400V; Product Range:158Q Series; Inductance:5H; DC Current Rating:150mA; DC Resistance Max:105ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 5H, 15%, 400V; Product Range Hammond - 66F7288 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5H, 15%, 400V; Product Range Hammond
66F7288
Choke, 5H, 15%, 400V; Product Range Hammond 66F7288
CHOKE, 5H, 15%, 400V; Product Range:158Q Series; Inductance:5H; DC Current Rating:150mA; DC Resistance Max:105ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

CHOKE, 5H, 15%, 400V; Product Range:158Q Series; Inductance:5H; DC Current Rating:150mA; DC Resistance Max:105ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7288
Product Name Choke, 5H, 15%, 400V; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0040 microH
View Details
High Frequency & RF Inductors - 6-1624055-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details