Hammond Electronics, Inc. Choke, 15H, 15%, 400V; Product Range Hammond 158L

Description
CHOKE, 15H, 15%, 400V; Product Range:158L Series; Inductance:15H; DC Current Rating:75mA; DC Resistance Max:411ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 15H, 15%, 400V; Product Range:158L Series; Inductance:15H; DC Current Rating:75mA; DC Resistance Max:411ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 15H, 15%, 400V; Product Range Hammond - 66F7286 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 15H, 15%, 400V; Product Range Hammond
66F7286
Choke, 15H, 15%, 400V; Product Range Hammond 66F7286
CHOKE, 15H, 15%, 400V; Product Range:158L Series; Inductance:15H; DC Current Rating:75mA; DC Resistance Max:411ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

CHOKE, 15H, 15%, 400V; Product Range:158L Series; Inductance:15H; DC Current Rating:75mA; DC Resistance Max:411ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7286
Product Name Choke, 15H, 15%, 400V; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402FL Low Profile Chip Inductors - 0402FL-471 0402FL-471XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.4700 microH
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers