CONNECTOR, SWITCHED OUTLET STRIP, 12, 15A, 125V; No. of Outlets:12Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.82m; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 73J3601 |
| Product Name | Connector, Switched Outlet Strip, 12, 15A, 125V; No. Of Outlets Hammond |
| Number of Outlets | 12 |