Hammond Electronics, Inc. Power Strip, 8 Outlets, 15A, 120V; No. Of Outlets Hammond 1584T8DH6

Description
POWER STRIP, 8 OUTLETS, 15A, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Description
POWER STRIP, 8 OUTLETS, 15A, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond Power Strip (part number 50H6010) features eight NEMA 5-15R hospital-grade outlets, designed for heavy-duty use in institutional and chronic care environments. It has a current rating of 15A and operates at a supply voltage of 120V. The product is constructed with a sturdy aluminum extruded case and a black powder-coated steel cover, ensuring durability and resistance to physical shock. This power strip includes a resettable circuit breaker to prevent overloads and is equipped with a 14-gauge cord suitable for extreme temperature ranges. It is CSA certified and meets TUVus standards for medical-grade applications. Additionally, the design incorporates securely fastened receptacles and an extra grounding stud for enhanced safety. Mounting feet with keyhole slots allow for flexible installation options.

Datasheet Summary
Powered by GS/AI

The Hammond Power Strip (part number 50H6010) features eight NEMA 5-15R hospital-grade outlets, designed for heavy-duty use in institutional and chronic care environments. It has a current rating of 15A and operates at a supply voltage of 120V. The product is constructed with a sturdy aluminum extruded case and a black powder-coated steel cover, ensuring durability and resistance to physical shock. This power strip includes a resettable circuit breaker to prevent overloads and is equipped with a 14-gauge cord suitable for extreme temperature ranges. It is CSA certified and meets TUVus standards for medical-grade applications. Additionally, the design incorporates securely fastened receptacles and an extra grounding stud for enhanced safety. Mounting feet with keyhole slots allow for flexible installation options.

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 8 Outlets, 15A, 120V; No. Of Outlets Hammond - 50H6010 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 8 Outlets, 15A, 120V; No. Of Outlets Hammond
50H6010
Power Strip, 8 Outlets, 15A, 120V; No. Of Outlets Hammond 50H6010
POWER STRIP, 8 OUTLETS, 15A, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

POWER STRIP, 8 OUTLETS, 15A, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 50H6010
Product Name Power Strip, 8 Outlets, 15A, 120V; No. Of Outlets Hammond
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1586H10B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 3744422 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 5
Outlets Type f - german schuko
View Details
C-clamp Power Socket 3 outlets - OME005.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details