Hammond Electronics, Inc. Power Strip, 6 Outlets, 15A, 120V; No. Of Outlets Hammond 1584T6DH

Description
POWER STRIP, 6 OUTLETS, 15A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Description
POWER STRIP, 6 OUTLETS, 15A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 6 Outlets, 15A, 120V; No. Of Outlets Hammond - 26M8333 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 6 Outlets, 15A, 120V; No. Of Outlets Hammond
26M8333
Power Strip, 6 Outlets, 15A, 120V; No. Of Outlets Hammond 26M8333
POWER STRIP, 6 OUTLETS, 15A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

POWER STRIP, 6 OUTLETS, 15A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 26M8333
Product Name Power Strip, 6 Outlets, 15A, 120V; No. Of Outlets Hammond
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
PDUs and Outlet Strips - 15853H6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Free Standing power strip with Quick Charge - OME003.3A1U1C.4 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details