Hammond Electronics, Inc. Power Outlet Strip; No. Of Outlets Hammond 1584T6A1

Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:339mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:13.4"; External Width - Imperial:2.13" RoHS Compliant: Yes
Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:339mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:13.4"; External Width - Imperial:2.13" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Hammond - 24B7569 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Hammond
24B7569
Power Outlet Strip; No. Of Outlets Hammond 24B7569
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:339mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:13.4"; External Width - Imperial:2.13" RoHS Compliant: Yes

POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:339mm; External Width - Metric:54mm; Cable Length - Metric:1.83m; Length - Imperial:13.4"; External Width - Imperial:2.13" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 24B7569
Product Name Power Outlet Strip; No. Of Outlets Hammond
Number of Outlets 6
Unlock Full Specs
to access all available technical data