Hammond Electronics, Inc. Power Strip, 4 Outlets, 15A, 120V; No. Of Outlets Hammond 1584T4DH6

Description
POWER STRIP, 4 OUTLETS, 15A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Datasheet
Description
POWER STRIP, 4 OUTLETS, 15A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 4 Outlets, 15A, 120V; No. Of Outlets Hammond - 36C2908 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 4 Outlets, 15A, 120V; No. Of Outlets Hammond
36C2908
Power Strip, 4 Outlets, 15A, 120V; No. Of Outlets Hammond 36C2908
POWER STRIP, 4 OUTLETS, 15A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

POWER STRIP, 4 OUTLETS, 15A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 36C2908
Product Name Power Strip, 4 Outlets, 15A, 120V; No. Of Outlets Hammond
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H5B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 5
Current 15.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963565 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Protection Thermal Fuse
View Details
C-clamp Power Socket 3 outlets - OME005.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details