Hammond Electronics, Inc. Power Outlet Strip; No. Of Outlets Hammond 1584H4B1

Description
POWER OUTLET STRIP; No. of Outlets:4Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:259mm; External Width - Metric:54mm; Cable Length - Metric:4.57m; Length - Imperial:10.2"; External Width - Imperial:2.13" RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:4Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:259mm; External Width - Metric:54mm; Cable Length - Metric:4.57m; Length - Imperial:10.2"; External Width - Imperial:2.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Hammond - 24B7563 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Hammond
24B7563
Power Outlet Strip; No. Of Outlets Hammond 24B7563
POWER OUTLET STRIP; No. of Outlets:4Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:259mm; External Width - Metric:54mm; Cable Length - Metric:4.57m; Length - Imperial:10.2"; External Width - Imperial:2.13" RoHS Compliant: Yes

POWER OUTLET STRIP; No. of Outlets:4Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:259mm; External Width - Metric:54mm; Cable Length - Metric:4.57m; Length - Imperial:10.2"; External Width - Imperial:2.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 24B7563
Product Name Power Outlet Strip; No. Of Outlets Hammond
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details