Hammond Electronics, Inc. Power Cord, Nema 5-20P-Free End, 15.5Ft; Connector To Connector Hammond 1584C15S20

Description
POWER CORD, NEMA 5-20P-FREE END, 15.5FT; Connector to Connector:NEMA 5-20P to Free End; Cable Length - Metric:4.7m; Current Rating:20A; Voltage Rating:125VAC; Jacket Color:-; Product Range:1584C Series; Cable Length - Imperial:15.5ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-20P-FREE END, 15.5FT; Connector to Connector:NEMA 5-20P to Free End; Cable Length - Metric:4.7m; Current Rating:20A; Voltage Rating:125VAC; Jacket Color:-; Product Range:1584C Series; Cable Length - Imperial:15.5ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-20P-Free End, 15.5Ft; Connector To Connector Hammond - 50H5969 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-20P-Free End, 15.5Ft; Connector To Connector Hammond
50H5969
Power Cord, Nema 5-20P-Free End, 15.5Ft; Connector To Connector Hammond 50H5969
POWER CORD, NEMA 5-20P-FREE END, 15.5FT; Connector to Connector:NEMA 5-20P to Free End; Cable Length - Metric:4.7m; Current Rating:20A; Voltage Rating:125VAC; Jacket Color:-; Product Range:1584C Series; Cable Length - Imperial:15.5ftRoHS Compliant: Yes

POWER CORD, NEMA 5-20P-FREE END, 15.5FT; Connector to Connector:NEMA 5-20P to Free End; Cable Length - Metric:4.7m; Current Rating:20A; Voltage Rating:125VAC; Jacket Color:-; Product Range:1584C Series; Cable Length - Imperial:15.5ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 50H5969
Product Name Power Cord, Nema 5-20P-Free End, 15.5Ft; Connector To Connector Hammond
Cord Length 185 inch (4700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240200 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details