Hammond Electronics, Inc. Power Outlet Strip; No. Of Outlets Hammond 1582H6B1

Description
Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.57m; Product Range:-; Connector Body Material:Steel Body; Voltage Rating VAC:125V RoHS Compliant: Yes
Datasheet
Description
Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.57m; Product Range:-; Connector Body Material:Steel Body; Voltage Rating VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Hammond - 92F001 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Hammond
92F001
Power Outlet Strip; No. Of Outlets Hammond 92F001
Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.57m; Product Range:-; Connector Body Material:Steel Body; Voltage Rating VAC:125V RoHS Compliant: Yes

Power Outlet Strip; No. of Outlets:6Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.57m; Product Range:-; Connector Body Material:Steel Body; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 92F001
Product Name Power Outlet Strip; No. Of Outlets Hammond
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T11D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Power Modules for Desks Desktop Power Strip 3 Outlet - OME005.3A1U1C.3 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details