Hammond Electronics, Inc. Choke, 1Mh, 10A, 15%; Dc Current Rating Hammond 157D

Description
CHOKE, 1mH, 10A, 15%; DC Current Rating:10A; Inductance:1mH; Product Range:153-159 Series; Impedance:-; Product Length:82.55mm; Product Width:44.45mm; Product Height:50.8mm; Qualification:-; Case Dimensions:82.55mm x 44.45mm x 50.8mmRoHS Compliant: Yes
Datasheet
Description
CHOKE, 1mH, 10A, 15%; DC Current Rating:10A; Inductance:1mH; Product Range:153-159 Series; Impedance:-; Product Length:82.55mm; Product Width:44.45mm; Product Height:50.8mm; Qualification:-; Case Dimensions:82.55mm x 44.45mm x 50.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 1Mh, 10A, 15%; Dc Current Rating Hammond - 66F7265 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, 10A, 15%; Dc Current Rating Hammond
66F7265
Choke, 1Mh, 10A, 15%; Dc Current Rating Hammond 66F7265
CHOKE, 1mH, 10A, 15%; DC Current Rating:10A; Inductance:1mH; Product Range:153-159 Series; Impedance:-; Product Length:82.55mm; Product Width:44.45mm; Product Height:50.8mm; Qualification:-; Case Dimensions:82.55mm x 44.45mm x 50.8mmRoHS Compliant: Yes

CHOKE, 1mH, 10A, 15%; DC Current Rating:10A; Inductance:1mH; Product Range:153-159 Series; Impedance:-; Product Length:82.55mm; Product Width:44.45mm; Product Height:50.8mm; Qualification:-; Case Dimensions:82.55mm x 44.45mm x 50.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66F7265
Product Name Choke, 1Mh, 10A, 15%; Dc Current Rating Hammond
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405081-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 400 amps
View Details
2 suppliers