Hammond Electronics, Inc. Choke, 1.5Mh, 15%, 400V; Product Range Hammond 156B

Description
CHOKE, 1.5MH, 15%, 400V; Product Range:156B Series; Inductance:1.5mH; DC Current Rating:5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 1.5MH, 15%, 400V; Product Range:156B Series; Inductance:1.5mH; DC Current Rating:5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 1.5Mh, 15%, 400V; Product Range Hammond - 66F7264 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1.5Mh, 15%, 400V; Product Range Hammond
66F7264
Choke, 1.5Mh, 15%, 400V; Product Range Hammond 66F7264
CHOKE, 1.5MH, 15%, 400V; Product Range:156B Series; Inductance:1.5mH; DC Current Rating:5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

CHOKE, 1.5MH, 15%, 400V; Product Range:156B Series; Inductance:1.5mH; DC Current Rating:5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7264
Product Name Choke, 1.5Mh, 15%, 400V; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0092 microH
View Details
High Frequency & RF Inductors - 5-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
View Details
5 suppliers