Hammond Electronics, Inc. Enclosure, Pc, Small, Black; Enclosure Type Hammond 1557HA2BK

Description
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:70.1mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:70.1mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Small, Black; Enclosure Type Hammond - 39AH9622 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Small, Black; Enclosure Type Hammond
39AH9622
Enclosure, Pc, Small, Black; Enclosure Type Hammond 39AH9622
ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:70.1mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PC, SMALL, BLACK; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:70.1mm; External Width - Metric:200mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39AH9622
Product Name Enclosure, Pc, Small, Black; Enclosure Type Hammond
Length 2.76 inch (70.1 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers