Hammond Electronics, Inc. Small Enclosure, Abs, Black; Enclosure Type Hammond 1557BBK

Description
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, ABS, Black (part number 33AH6852) is designed for mounting printed circuit boards and offers versatility in installation with options for tabletop or wall-mount configurations. It features rounded corners and a modern aesthetic while maintaining a water-tight rating of IP66, making it suitable for indoor applications. The enclosure is constructed from general-purpose ABS plastic, which has a flammability rating of UL94-HB. The lid is gasketed with a two-piece ,Äútongue & groove,Äù design, providing protection against oil, dust, and water ingress. It is secured with M4 stainless steel machine screws that are threaded into corrosion-resistant bushings, ensuring durability and ease of assembly. This enclosure is not UL listed, which may be a consideration for certain applications. Overall, it is a practical choice for engineers seeking a reliable and functional enclosure for electronic components.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, ABS, Black (part number 33AH6852) is designed for mounting printed circuit boards and offers versatility in installation with options for tabletop or wall-mount configurations. It features rounded corners and a modern aesthetic while maintaining a water-tight rating of IP66, making it suitable for indoor applications. The enclosure is constructed from general-purpose ABS plastic, which has a flammability rating of UL94-HB. The lid is gasketed with a two-piece ,Äútongue & groove,Äù design, providing protection against oil, dust, and water ingress. It is secured with M4 stainless steel machine screws that are threaded into corrosion-resistant bushings, ensuring durability and ease of assembly. This enclosure is not UL listed, which may be a consideration for certain applications. Overall, it is a practical choice for engineers seeking a reliable and functional enclosure for electronic components.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Black; Enclosure Type Hammond - 33AH6852 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Black; Enclosure Type Hammond
33AH6852
Small Enclosure, Abs, Black; Enclosure Type Hammond 33AH6852
SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, BLACK; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AH6852
Product Name Small Enclosure, Abs, Black; Enclosure Type Hammond
Length 1.77 inch (44.96 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details