Hammond Electronics, Inc. Small Enclosure, Abs, Grey; Enclosure Type Hammond 1557BAGY

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Hammond - 33AH6851 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Hammond
33AH6851
Small Enclosure, Abs, Grey; Enclosure Type Hammond 33AH6851
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AH6851
Product Name Small Enclosure, Abs, Grey; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHC4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers